Capital Lighting, Inc. 49123AVIFL Exterior -Post/Pier Head 679644

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927309431 Category: Outdoor Glass: Opal Etched Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927309431 Category: Outdoor Glass: Opal Etched Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49123AVIFL Exterior -Post/Pier Head - 679644 - Capital Lighting, Inc.
Columbus, OH, USA
49123AVIFL Exterior -Post/Pier Head
679644
49123AVIFL Exterior -Post/Pier Head 679644
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927309431 Category: Outdoor Glass: Opal Etched Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Anvil Iron
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 783927309431
Category: Outdoor
Glass: Opal Etched
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679644
Product Name 49123AVIFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details