Capital Lighting, Inc. 49125AVIFL Exterior -Ceiling Mount 679640

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.50 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 4 Product Name: One Light Flush Mount UPC: 783927309417 Category: Fluorescent Outdoor Ceiling Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.50 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 4 Product Name: One Light Flush Mount UPC: 783927309417 Category: Fluorescent Outdoor Ceiling Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49125AVIFL Exterior -Ceiling Mount - 679640 - Capital Lighting, Inc.
Columbus, OH, USA
49125AVIFL Exterior -Ceiling Mount
679640
49125AVIFL Exterior -Ceiling Mount 679640
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.50 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 4 Product Name: One Light Flush Mount UPC: 783927309417 Category: Fluorescent Outdoor Ceiling Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 5.50
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Anvil Iron
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927309417
Category: Fluorescent Outdoor Ceiling
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679640
Product Name 49125AVIFL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details