Capital Lighting, Inc. 49135BKG Exterior -Wall Mount 679637

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 13 Product Name: Four Light Outdoor Fixture UPC: 783927305310 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 13 Product Name: Four Light Outdoor Fixture UPC: 783927305310 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49135BKG Exterior -Wall Mount - 679637 - Capital Lighting, Inc.
Columbus, OH, USA
49135BKG Exterior -Wall Mount
679637
49135BKG Exterior -Wall Mount 679637
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 13 Product Name: Four Light Outdoor Fixture UPC: 783927305310 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 37.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black
Weight: 13
Product Name: Four Light Outdoor Fixture
UPC: 783927305310
Category: Outdoor Wall Bracket
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679637
Product Name 49135BKG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details