Capital Lighting, Inc. 49136BKG Exterior -Ceiling Mount 679636

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Weight: 3.5 Product Name: Two Light Outdoor Fixture UPC: 783927305297 Category: Outdoor Ceiling Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Weight: 3.5 Product Name: Two Light Outdoor Fixture UPC: 783927305297 Category: Outdoor Ceiling Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49136BKG Exterior -Ceiling Mount - 679636 - Capital Lighting, Inc.
Columbus, OH, USA
49136BKG Exterior -Ceiling Mount
679636
49136BKG Exterior -Ceiling Mount 679636
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Weight: 3.5 Product Name: Two Light Outdoor Fixture UPC: 783927305297 Category: Outdoor Ceiling Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.00
Length 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Black
Weight: 3.5
Product Name: Two Light Outdoor Fixture
UPC: 783927305297
Category: Outdoor Ceiling
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679636
Product Name 49136BKG Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details