Capital Lighting, Inc. 49135BRZ Exterior -Wall Mount 679634

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 37.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bronze Weight: 13 Product Name: Four Light Outdoor Fixture UPC: 783927305327 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 37.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bronze Weight: 13 Product Name: Four Light Outdoor Fixture UPC: 783927305327 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49135BRZ Exterior -Wall Mount - 679634 - Capital Lighting, Inc.
Columbus, OH, USA
49135BRZ Exterior -Wall Mount
679634
49135BRZ Exterior -Wall Mount 679634
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 37.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bronze Weight: 13 Product Name: Four Light Outdoor Fixture UPC: 783927305327 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 37.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Bronze
Weight: 13
Product Name: Four Light Outdoor Fixture
UPC: 783927305327
Category: Outdoor Wall Bracket
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679634
Product Name 49135BRZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details