PRODUCT DETAILS / SPECS
Width/Dia: 7.38
Height: 11.13
Extension: 9.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 5.5
Product Name: One Light Outdoor Fixture
UPC: 783927308939
Category: Outdoor Wall Bracket
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 679631 |
| Product Name | 49137OZ Exterior -Wall Mount |
| Application | Residential; Outdoor |