Capital Lighting, Inc. 49158SS Exterior -Wall Mount 679629

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927305150 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927305150 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49158SS Exterior -Wall Mount - 679629 - Capital Lighting, Inc.
Columbus, OH, USA
49158SS Exterior -Wall Mount
679629
49158SS Exterior -Wall Mount 679629
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927305150 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.75
Extension: 7.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stainless Steel
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927305150
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679629
Product Name 49158SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details