Capital Lighting, Inc. 49162OZ Exterior -Post/Pier Head 679622

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927305105 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927305105 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49162OZ Exterior -Post/Pier Head - 679622 - Capital Lighting, Inc.
Columbus, OH, USA
49162OZ Exterior -Post/Pier Head
679622
49162OZ Exterior -Post/Pier Head 679622
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927305105 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 783927305105
Category: Outdoor Post Lanterns
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679622
Product Name 49162OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details