Capital Lighting, Inc. 49161SS Exterior -Hanging 679620

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927311038 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927311038 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49161SS Exterior -Hanging - 679620 - Capital Lighting, Inc.
Columbus, OH, USA
49161SS Exterior -Hanging
679620
49161SS Exterior -Hanging 679620
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927311038 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stainless Steel
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 783927311038
Category: Outdoor Ceiling
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679620
Product Name 49161SS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details