Capital Lighting, Inc. 49139OZFL Exterior -Wall Mount 679619

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 10.75 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927309677 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 10.75 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927309677 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49139OZFL Exterior -Wall Mount - 679619 - Capital Lighting, Inc.
Columbus, OH, USA
49139OZFL Exterior -Wall Mount
679619
49139OZFL Exterior -Wall Mount 679619
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 10.75 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927309677 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 10.75
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 6.5
Product Name: One Light Outdoor Fixture
UPC: 783927309677
Category: Fluorescent Outdoor Wall Brkt
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679619
Product Name 49139OZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details