PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927305273
Category: Outdoor Ceiling
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 679618 |
| Product Name | 49144OZ Exterior -Ceiling Mount |
| Application | Residential; Outdoor |