Capital Lighting, Inc. 49140OZ Exterior -Wall Mount 679617

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927305020 Category: Outdoor Wall Bracket Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927305020 Category: Outdoor Wall Bracket Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49140OZ Exterior -Wall Mount - 679617 - Capital Lighting, Inc.
Columbus, OH, USA
49140OZ Exterior -Wall Mount
679617
49140OZ Exterior -Wall Mount 679617
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927305020 Category: Outdoor Wall Bracket Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Extension: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 783927305020
Category: Outdoor Wall Bracket
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679617
Product Name 49140OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details