Capital Lighting, Inc. 49143OZFL Exterior -Hanging 679615

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927309639 Category: Fluorescent Outdoor Ceiling Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927309639 Category: Fluorescent Outdoor Ceiling Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
49143OZFL Exterior -Hanging - 679615 - Capital Lighting, Inc.
Columbus, OH, USA
49143OZFL Exterior -Hanging
679615
49143OZFL Exterior -Hanging 679615
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927309639 Category: Fluorescent Outdoor Ceiling Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927309639
Category: Fluorescent Outdoor Ceiling
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679615
Product Name 49143OZFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details