Capital Lighting, Inc. 49141OZFL Exterior -Post/Pier Head 679613

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927309653 Category: Fluorescent Outdoor Post Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927309653 Category: Fluorescent Outdoor Post Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49141OZFL Exterior -Post/Pier Head - 679613 - Capital Lighting, Inc.
Columbus, OH, USA
49141OZFL Exterior -Post/Pier Head
679613
49141OZFL Exterior -Post/Pier Head 679613
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927309653 Category: Fluorescent Outdoor Post Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927309653
Category: Fluorescent Outdoor Post
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679613
Product Name 49141OZFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details