Capital Lighting, Inc. 49143OZ Exterior -Hanging 679612

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305051 Category: Outdoor Ceiling Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305051 Category: Outdoor Ceiling Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
49143OZ Exterior -Hanging - 679612 - Capital Lighting, Inc.
Columbus, OH, USA
49143OZ Exterior -Hanging
679612
49143OZ Exterior -Hanging 679612
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305051 Category: Outdoor Ceiling Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927305051
Category: Outdoor Ceiling
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679612
Product Name 49143OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details