Capital Lighting, Inc. 49142OZ Exterior -Post/Pier Head 679611

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927305044 Category: Outdoor Post Lanterns Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927305044 Category: Outdoor Post Lanterns Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49142OZ Exterior -Post/Pier Head - 679611 - Capital Lighting, Inc.
Columbus, OH, USA
49142OZ Exterior -Post/Pier Head
679611
49142OZ Exterior -Post/Pier Head 679611
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927305044 Category: Outdoor Post Lanterns Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927305044
Category: Outdoor Post Lanterns
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679611
Product Name 49142OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details