Capital Lighting, Inc. 49142OZFL Exterior -Post/Pier Head 679610

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927309646 Category: Fluorescent Outdoor Post Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927309646 Category: Fluorescent Outdoor Post Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49142OZFL Exterior -Post/Pier Head - 679610 - Capital Lighting, Inc.
Columbus, OH, USA
49142OZFL Exterior -Post/Pier Head
679610
49142OZFL Exterior -Post/Pier Head 679610
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927309646 Category: Fluorescent Outdoor Post Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927309646
Category: Fluorescent Outdoor Post
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679610
Product Name 49142OZFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details