Capital Lighting, Inc. 49157SS Exterior -Wall Mount 679605

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927305174 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927305174 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49157SS Exterior -Wall Mount - 679605 - Capital Lighting, Inc.
Columbus, OH, USA
49157SS Exterior -Wall Mount
679605
49157SS Exterior -Wall Mount 679605
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927305174 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 8.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stainless Steel
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927305174
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679605
Product Name 49157SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details