Capital Lighting, Inc. 49147AGZ Exterior -Wall Mount 679604

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927305259 Category: Outdoor Wall Bracket Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927305259 Category: Outdoor Wall Bracket Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49147AGZ Exterior -Wall Mount - 679604 - Capital Lighting, Inc.
Columbus, OH, USA
49147AGZ Exterior -Wall Mount
679604
49147AGZ Exterior -Wall Mount 679604
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927305259 Category: Outdoor Wall Bracket Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927305259
Category: Outdoor Wall Bracket
Glass: White Linen Mist
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679604
Product Name 49147AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details