Capital Lighting, Inc. 49150AGZ Exterior -Post/Pier Head 679603

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927305235 Category: Outdoor Post Lanterns Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927305235 Category: Outdoor Post Lanterns Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49150AGZ Exterior -Post/Pier Head - 679603 - Capital Lighting, Inc.
Columbus, OH, USA
49150AGZ Exterior -Post/Pier Head
679603
49150AGZ Exterior -Post/Pier Head 679603
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927305235 Category: Outdoor Post Lanterns Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.38
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 8.5
Product Name: One Light Outdoor Fixture
UPC: 783927305235
Category: Outdoor Post Lanterns
Glass: White Linen Mist
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679603
Product Name 49150AGZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details