Capital Lighting, Inc. 49152AGZ Exterior -Hanging 679601

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927305228 Category: Outdoor Ceiling Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 26``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927305228 Category: Outdoor Ceiling Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 26``

Suppliers

Company
Product
Description
Supplier Links
49152AGZ Exterior -Hanging - 679601 - Capital Lighting, Inc.
Columbus, OH, USA
49152AGZ Exterior -Hanging
679601
49152AGZ Exterior -Hanging 679601
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927305228 Category: Outdoor Ceiling Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 26``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.63
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927305228
Category: Outdoor Ceiling
Glass: White Linen Mist
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 26``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679601
Product Name 49152AGZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details