Capital Lighting, Inc. 49153AGZ Exterior -Ceiling Mount 679600

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4.8 Product Name: Two Light Outdoor Fixture UPC: 783927305211 Category: Outdoor Ceiling Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4.8 Product Name: Two Light Outdoor Fixture UPC: 783927305211 Category: Outdoor Ceiling Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49153AGZ Exterior -Ceiling Mount - 679600 - Capital Lighting, Inc.
Columbus, OH, USA
49153AGZ Exterior -Ceiling Mount
679600
49153AGZ Exterior -Ceiling Mount 679600
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4.8 Product Name: Two Light Outdoor Fixture UPC: 783927305211 Category: Outdoor Ceiling Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 4.8
Product Name: Two Light Outdoor Fixture
UPC: 783927305211
Category: Outdoor Ceiling
Glass: White Linen Mist
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679600
Product Name 49153AGZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details