Capital Lighting, Inc. 45064OZ Sconces-Single Glass 679497

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.6 Product Name: One Light Wall Fixture UPC: 783927284202 Category: Wall Fixtures Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.6 Product Name: One Light Wall Fixture UPC: 783927284202 Category: Wall Fixtures Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45064OZ Sconces-Single Glass - 679497 - Capital Lighting, Inc.
Columbus, OH, USA
45064OZ Sconces-Single Glass
679497
45064OZ Sconces-Single Glass 679497
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.6 Product Name: One Light Wall Fixture UPC: 783927284202 Category: Wall Fixtures Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.6
Product Name: One Light Wall Fixture
UPC: 783927284202
Category: Wall Fixtures
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679497
Product Name 45064OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details