Capital Lighting, Inc. 45065OZ Bathroom Fixtures-Two Lights 679496

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303422 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303422 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45065OZ Bathroom Fixtures-Two Lights - 679496 - Capital Lighting, Inc.
Columbus, OH, USA
45065OZ Bathroom Fixtures-Two Lights
679496
45065OZ Bathroom Fixtures-Two Lights 679496
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303422 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927303422
Category: Wall Mounted Bath Fixture
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679496
Product Name 45065OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details