Capital Lighting, Inc. 45065AP Bathroom Fixtures-Two Lights 679494

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303415 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303415 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45065AP Bathroom Fixtures-Two Lights - 679494 - Capital Lighting, Inc.
Columbus, OH, USA
45065AP Bathroom Fixtures-Two Lights
679494
45065AP Bathroom Fixtures-Two Lights 679494
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303415 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Pewter
Weight: 4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927303415
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679494
Product Name 45065AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details