Capital Lighting, Inc. 45066AP Bathroom Fixtures-Three Lights 679493

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.13 Height: 10.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Wall Mounted Bath Light UPC: 783927303439 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.13 Height: 10.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Wall Mounted Bath Light UPC: 783927303439 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45066AP Bathroom Fixtures-Three Lights - 679493 - Capital Lighting, Inc.
Columbus, OH, USA
45066AP Bathroom Fixtures-Three Lights
679493
45066AP Bathroom Fixtures-Three Lights 679493
PRODUCT DETAILS / SPECS Width/Dia: 23.13 Height: 10.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Wall Mounted Bath Light UPC: 783927303439 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.13
Height: 10.13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927303439
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679493
Product Name 45066AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details