Capital Lighting, Inc. 45067OZ Bathroom Fixtures-Four Lights 679492

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.13 Height: 10.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927303460 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.13 Height: 10.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927303460 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45067OZ Bathroom Fixtures-Four Lights - 679492 - Capital Lighting, Inc.
Columbus, OH, USA
45067OZ Bathroom Fixtures-Four Lights
679492
45067OZ Bathroom Fixtures-Four Lights 679492
PRODUCT DETAILS / SPECS Width/Dia: 32.13 Height: 10.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927303460 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.13
Height: 10.13
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 8
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927303460
Category: Wall Mounted Bath Fixture
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679492
Product Name 45067OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details