Capital Lighting, Inc. 49106RZ Exterior -Hanging 679486

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927303729 Category: Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927303729 Category: Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``

Suppliers

Company
Product
Description
Supplier Links
49106RZ Exterior -Hanging - 679486 - Capital Lighting, Inc.
Columbus, OH, USA
49106RZ Exterior -Hanging
679486
49106RZ Exterior -Hanging 679486
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927303729 Category: Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927303729
Category: Outdoor Ceiling
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 22``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679486
Product Name 49106RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details