Capital Lighting, Inc. 49108RZ Exterior -Ceiling Mount 679482

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 6 Product Name: One Light Flush Mount UPC: 783927303682 Category: Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 6 Product Name: One Light Flush Mount UPC: 783927303682 Category: Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49108RZ Exterior -Ceiling Mount - 679482 - Capital Lighting, Inc.
Columbus, OH, USA
49108RZ Exterior -Ceiling Mount
679482
49108RZ Exterior -Ceiling Mount 679482
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 6 Product Name: One Light Flush Mount UPC: 783927303682 Category: Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 6
Product Name: One Light Flush Mount
UPC: 783927303682
Category: Outdoor Ceiling
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679482
Product Name 49108RZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details