Capital Lighting, Inc. 49107RZFL Exterior -Hanging 679480

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 27.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 14.5 Product Name: One Light Outdoor Fixture UPC: 783927309721 Category: Fluorescent Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 27.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 14.5 Product Name: One Light Outdoor Fixture UPC: 783927309721 Category: Fluorescent Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49107RZFL Exterior -Hanging - 679480 - Capital Lighting, Inc.
Columbus, OH, USA
49107RZFL Exterior -Hanging
679480
49107RZFL Exterior -Hanging 679480
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 27.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 14.5 Product Name: One Light Outdoor Fixture UPC: 783927309721 Category: Fluorescent Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 27.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 14.5
Product Name: One Light Outdoor Fixture
UPC: 783927309721
Category: Fluorescent Outdoor Ceiling
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679480
Product Name 49107RZFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details