Capital Lighting, Inc. 45127NI Bathroom Fixtures-Three Lights 679478

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 4.25 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 4.3 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306898 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 4.25 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 4.3 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306898 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45127NI Bathroom Fixtures-Three Lights - 679478 - Capital Lighting, Inc.
Columbus, OH, USA
45127NI Bathroom Fixtures-Three Lights
679478
45127NI Bathroom Fixtures-Three Lights 679478
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 4.25 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 4.3 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306898 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 4.25
Bulb
Type: Halogen
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 4.3
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927306898
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679478
Product Name 45127NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details