Capital Lighting, Inc. 45115NI Bathroom Fixtures-Three Lights 679477

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.25 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6.1 Product Name: Three Light Wall Mounted Bath Light UPC: 783927303378 Category: Wall Mounted Bath Fixture Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.25 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6.1 Product Name: Three Light Wall Mounted Bath Light UPC: 783927303378 Category: Wall Mounted Bath Fixture Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45115NI Bathroom Fixtures-Three Lights - 679477 - Capital Lighting, Inc.
Columbus, OH, USA
45115NI Bathroom Fixtures-Three Lights
679477
45115NI Bathroom Fixtures-Three Lights 679477
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.25 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6.1 Product Name: Three Light Wall Mounted Bath Light UPC: 783927303378 Category: Wall Mounted Bath Fixture Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.25
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 6.1
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927303378
Category: Wall Mounted Bath Fixture
Glass: Satin etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679477
Product Name 45115NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details