Capital Lighting, Inc. 45116NI Bathroom Fixtures-Four Lights 679474

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.25 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 7.95 Product Name: Four Light Wall Mounted Bath Light UPC: 783927303361 Category: Wall Mounted Bath Fixture Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.25 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 7.95 Product Name: Four Light Wall Mounted Bath Light UPC: 783927303361 Category: Wall Mounted Bath Fixture Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45116NI Bathroom Fixtures-Four Lights - 679474 - Capital Lighting, Inc.
Columbus, OH, USA
45116NI Bathroom Fixtures-Four Lights
679474
45116NI Bathroom Fixtures-Four Lights 679474
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.25 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 7.95 Product Name: Four Light Wall Mounted Bath Light UPC: 783927303361 Category: Wall Mounted Bath Fixture Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.25
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 7.95
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927303361
Category: Wall Mounted Bath Fixture
Glass: Satin etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679474
Product Name 45116NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details