Capital Lighting, Inc. 45224SWZ Sconces-Single Glass 679468

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Shadow Bronze Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927306713 Category: Wall Fixtures Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Shadow Bronze Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927306713 Category: Wall Fixtures Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45224SWZ Sconces-Single Glass - 679468 - Capital Lighting, Inc.
Columbus, OH, USA
45224SWZ Sconces-Single Glass
679468
45224SWZ Sconces-Single Glass 679468
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Shadow Bronze Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927306713 Category: Wall Fixtures Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Shadow Bronze
Weight: 3.5
Product Name: One Light Wall Fixture
UPC: 783927306713
Category: Wall Fixtures
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679468
Product Name 45224SWZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details