Capital Lighting, Inc. 45221NI Bathroom Fixtures-Four Lights 679465

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 6.06 Bulb Type: Krypton Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Wall Mounted Bath Light UPC: 783927310994 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 6.06 Bulb Type: Krypton Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Wall Mounted Bath Light UPC: 783927310994 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45221NI Bathroom Fixtures-Four Lights - 679465 - Capital Lighting, Inc.
Columbus, OH, USA
45221NI Bathroom Fixtures-Four Lights
679465
45221NI Bathroom Fixtures-Four Lights 679465
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 6.06 Bulb Type: Krypton Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Wall Mounted Bath Light UPC: 783927310994 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 6.06
Bulb
Type: Krypton
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 13
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927310994
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679465
Product Name 45221NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details