Capital Lighting, Inc. 45220NI Bathroom Fixtures-Four Lights 679462

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.10 Bulb Type: Krypton Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306652 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.10 Bulb Type: Krypton Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306652 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45220NI Bathroom Fixtures-Four Lights - 679462 - Capital Lighting, Inc.
Columbus, OH, USA
45220NI Bathroom Fixtures-Four Lights
679462
45220NI Bathroom Fixtures-Four Lights 679462
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.10 Bulb Type: Krypton Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306652 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.10
Bulb
Type: Krypton
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 5.5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927306652
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679462
Product Name 45220NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details