Capital Lighting, Inc. 45218NI Bathroom Fixtures-Three Lights 679460

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.10 Bulb Type: Krypton Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927306065 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.10 Bulb Type: Krypton Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927306065 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45218NI Bathroom Fixtures-Three Lights - 679460 - Capital Lighting, Inc.
Columbus, OH, USA
45218NI Bathroom Fixtures-Three Lights
679460
45218NI Bathroom Fixtures-Three Lights 679460
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.10 Bulb Type: Krypton Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927306065 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.10
Bulb
Type: Krypton
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 5.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927306065
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679460
Product Name 45218NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details