Capital Lighting, Inc. 49100RZ Exterior -Wall Mount 679457

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 12.63 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927303552 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 12.63 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927303552 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49100RZ Exterior -Wall Mount - 679457 - Capital Lighting, Inc.
Columbus, OH, USA
49100RZ Exterior -Wall Mount
679457
49100RZ Exterior -Wall Mount 679457
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 12.63 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927303552 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 12.63
Extension: 8.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 3.8
Product Name: One Light Outdoor Fixture
UPC: 783927303552
Category: Outdoor Wall Bracket
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679457
Product Name 49100RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details