Capital Lighting, Inc. 49101RZ Exterior -Wall Mount 679456

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 16.88 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927303828 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 16.88 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927303828 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49101RZ Exterior -Wall Mount - 679456 - Capital Lighting, Inc.
Columbus, OH, USA
49101RZ Exterior -Wall Mount
679456
49101RZ Exterior -Wall Mount 679456
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 16.88 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927303828 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 16.88
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 6.8
Product Name: One Light Outdoor Fixture
UPC: 783927303828
Category: Outdoor Wall Bracket
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679456
Product Name 49101RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details