Capital Lighting, Inc. 49103RZFL Exterior -Wall Mount 679455

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 25.75 Extension: 16.25 Bulb Type: PBCFS1350 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927309769 Category: Fluorescent Outdoor Wall Brkt Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 25.75 Extension: 16.25 Bulb Type: PBCFS1350 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927309769 Category: Fluorescent Outdoor Wall Brkt Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49103RZFL Exterior -Wall Mount - 679455 - Capital Lighting, Inc.
Columbus, OH, USA
49103RZFL Exterior -Wall Mount
679455
49103RZFL Exterior -Wall Mount 679455
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 25.75 Extension: 16.25 Bulb Type: PBCFS1350 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927309769 Category: Fluorescent Outdoor Wall Brkt Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 25.75
Extension: 16.25
Bulb
Type: PBCFS1350
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 16
Product Name: One Light Outdoor Fixture
UPC: 783927309769
Category: Fluorescent Outdoor Wall Brkt
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679455
Product Name 49103RZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details