Capital Lighting, Inc. 49102RZ Exterior -Wall Mount 679451

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.13 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10.5 Product Name: One Light Outdoor Fixture UPC: 783927303804 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.13 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10.5 Product Name: One Light Outdoor Fixture UPC: 783927303804 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49102RZ Exterior -Wall Mount - 679451 - Capital Lighting, Inc.
Columbus, OH, USA
49102RZ Exterior -Wall Mount
679451
49102RZ Exterior -Wall Mount 679451
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.13 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10.5 Product Name: One Light Outdoor Fixture UPC: 783927303804 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.13
Extension: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 10.5
Product Name: One Light Outdoor Fixture
UPC: 783927303804
Category: Outdoor Wall Bracket
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679451
Product Name 49102RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details