Capital Lighting, Inc. 49102RZFL Exterior -Wall Mount 679450

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.13 Extension: 13.25 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 10.5 Product Name: One Light Outdoor Fixture UPC: 783927309776 Category: Outdoor Glass: Light Golden Seedy Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.13 Extension: 13.25 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 10.5 Product Name: One Light Outdoor Fixture UPC: 783927309776 Category: Outdoor Glass: Light Golden Seedy Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49102RZFL Exterior -Wall Mount - 679450 - Capital Lighting, Inc.
Columbus, OH, USA
49102RZFL Exterior -Wall Mount
679450
49102RZFL Exterior -Wall Mount 679450
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.13 Extension: 13.25 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 10.5 Product Name: One Light Outdoor Fixture UPC: 783927309776 Category: Outdoor Glass: Light Golden Seedy Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.13
Extension: 13.25
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 10.5
Product Name: One Light Outdoor Fixture
UPC: 783927309776
Category: Outdoor
Glass: Light Golden Seedy
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679450
Product Name 49102RZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details