PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.38
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.5
Product Name: One Light Wall Fixture
UPC: 783927306423
Category: Wall Fixtures
Glass: Etched opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 679449 |
| Product Name | 45137NI Sconces-Single Glass |
| Application | Residential |