Capital Lighting, Inc. 45138NI Bathroom Fixtures-Two Lights 679447

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927305945 Category: Wall Mounted Bath Fixture Glass: Etched opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927305945 Category: Wall Mounted Bath Fixture Glass: Etched opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45138NI Bathroom Fixtures-Two Lights - 679447 - Capital Lighting, Inc.
Columbus, OH, USA
45138NI Bathroom Fixtures-Two Lights
679447
45138NI Bathroom Fixtures-Two Lights 679447
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927305945 Category: Wall Mounted Bath Fixture Glass: Etched opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 4.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927305945
Category: Wall Mounted Bath Fixture
Glass: Etched opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679447
Product Name 45138NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details