Capital Lighting, Inc. 45139NI Bathroom Fixtures-Three Lights 679444

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306416 Category: Wall Mounted Bath Fixture Glass: Etched opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306416 Category: Wall Mounted Bath Fixture Glass: Etched opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45139NI Bathroom Fixtures-Three Lights - 679444 - Capital Lighting, Inc.
Columbus, OH, USA
45139NI Bathroom Fixtures-Three Lights
679444
45139NI Bathroom Fixtures-Three Lights 679444
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306416 Category: Wall Mounted Bath Fixture Glass: Etched opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927306416
Category: Wall Mounted Bath Fixture
Glass: Etched opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679444
Product Name 45139NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details