Capital Lighting, Inc. 45153SWZ Sconces-Single Glass 679440

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.13 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Shadow Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 783927303071 Category: Wall Fixtures Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.13 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Shadow Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 783927303071 Category: Wall Fixtures Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45153SWZ Sconces-Single Glass - 679440 - Capital Lighting, Inc.
Columbus, OH, USA
45153SWZ Sconces-Single Glass
679440
45153SWZ Sconces-Single Glass 679440
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.13 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Shadow Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 783927303071 Category: Wall Fixtures Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 15.13
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Shadow Bronze
Weight: 5
Product Name: One Light Wall Fixture
UPC: 783927303071
Category: Wall Fixtures
Glass: Umber Shadow Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679440
Product Name 45153SWZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details