PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Stone
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927296571
Category: Outdoor Wall Bracket
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 679438 |
| Product Name | 49030BST Exterior -Wall Mount |
| Application | Residential; Outdoor |