Capital Lighting, Inc. 45226SWZ Bathroom Fixtures-Four Lights 679437

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.38 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Shadow Bronze Weight: 11 Product Name: Six Light Wall Mounted Bath Light UPC: 783927306690 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.38 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Shadow Bronze Weight: 11 Product Name: Six Light Wall Mounted Bath Light UPC: 783927306690 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45226SWZ Bathroom Fixtures-Four Lights - 679437 - Capital Lighting, Inc.
Columbus, OH, USA
45226SWZ Bathroom Fixtures-Four Lights
679437
45226SWZ Bathroom Fixtures-Four Lights 679437
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.38 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Shadow Bronze Weight: 11 Product Name: Six Light Wall Mounted Bath Light UPC: 783927306690 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 5.38
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Shadow Bronze
Weight: 11
Product Name: Six Light Wall Mounted Bath Light
UPC: 783927306690
Category: Wall Mounted Bath Fixture
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679437
Product Name 45226SWZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details