Capital Lighting, Inc. 49029BST Exterior -Wall Mount 679435

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927296588 Category: Outdoor Wall Bracket Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927296588 Category: Outdoor Wall Bracket Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49029BST Exterior -Wall Mount - 679435 - Capital Lighting, Inc.
Columbus, OH, USA
49029BST Exterior -Wall Mount
679435
49029BST Exterior -Wall Mount 679435
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927296588 Category: Outdoor Wall Bracket Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.75
Extension: 5.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Stone
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927296588
Category: Outdoor Wall Bracket
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679435
Product Name 49029BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details