Capital Lighting, Inc. 45281MIZ Sconces-Drum Shades 679432

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Bronze Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927305709 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Bronze Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927305709 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45281MIZ Sconces-Drum Shades - 679432 - Capital Lighting, Inc.
Columbus, OH, USA
45281MIZ Sconces-Drum Shades
679432
45281MIZ Sconces-Drum Shades 679432
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Bronze Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927305709 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mission Bronze
Weight: 1.5
Product Name: One Light Wall Fixture
UPC: 783927305709
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679432
Product Name 45281MIZ Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details